KEMET Electronics Corporation Ceramic Capacitors C1825X104KDRACTU

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1825X104KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825X104KDRACTUCT-ND
Ceramic Capacitors 399-C1825X104KDRACTUCT-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1825X104KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825X104KDRACTUTR-ND
Ceramic Capacitors 399-C1825X104KDRACTUTR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1825X104KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825X104KDRACTUDKR-ND
Ceramic Capacitors 399-C1825X104KDRACTUDKR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 1 Kv, 10%, X7R, 1825; Capacitance Kemet - 05AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 1 Kv, 10%, X7R, 1825; Capacitance Kemet
05AC8305
Cap, 0.1Μf, 1 Kv, 10%, X7R, 1825; Capacitance Kemet 05AC8305
CAP, 0.1µF, 1 KV, 10%, X7R, 1825; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 1 KV, 10%, X7R, 1825; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.100Uf 1000V Rohs Compliant Kemet - 32X9325 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 1000V Rohs Compliant Kemet
32X9325
.100Uf 1000V Rohs Compliant Kemet 32X9325
.100UF 1000V ROHS COMPLIANT: YES

.100UF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1825X104KDRACTUCT-ND 399-C1825X104KDRACTUDKR-ND 05AC8305 32X9325
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 1 Kv, 10%, X7R, 1825; Capacitance Kemet .100Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details