KEMET Electronics Corporation Ceramic Capacitors C1812X224K2RACTU

Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812X224K2RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812X224K2RACTUDKR-ND
Ceramic Capacitors 399-C1812X224K2RACTUDKR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812X224K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812X224K2RACTUTR-ND
Ceramic Capacitors 399-C1812X224K2RACTUTR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812X224K2RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812X224K2RACTUCT-ND
Ceramic Capacitors 399-C1812X224K2RACTUCT-ND
0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 200V, 10%, X7R, 1812; Capacitance Kemet - 69AC3007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 200V, 10%, X7R, 1812; Capacitance Kemet
69AC3007
Cap, 0.22Μf, 200V, 10%, X7R, 1812; Capacitance Kemet 69AC3007
CAP, 0.22µF, 200V, 10%, X7R, 1812; Capacitance:0.22µF; Voltage Rating:200V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 200V, 10%, X7R, 1812; Capacitance:0.22µF; Voltage Rating:200V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.22Uf, 200V, X7R, 10%, 1812, Full Reel; Capacitance Kemet - 67R5528 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 200V, X7R, 10%, 1812, Full Reel; Capacitance Kemet
67R5528
Mlcc Capacitor, 0.22Uf, 200V, X7R, 10%, 1812, Full Reel; Capacitance Kemet 67R5528
MLCC CAPACITOR, 0.22UF, 200V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:4.58mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 200V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812X224K2RACTUDKR-ND 399-C1812X224K2RACTUTR-ND 69AC3007 67R5528
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 200V, 10%, X7R, 1812; Capacitance Kemet Mlcc Capacitor, 0.22Uf, 200V, X7R, 10%, 1812, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers