KEMET Electronics Corporation
Ceramic Capacitors
C1812C943KCGLCAUTO7210
Description
CAP 94NF 500V C0G 1812
Request a Quote
Email Supplier
Datasheet
Description
CAP 94NF 500V C0G 1812
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
399-C1812C943KCGLCAUTO7210TR-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
High Voltage Capacitor; Automotive
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
10 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-5 microF
View Details
7 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
330000 microF
View Details