KEMET Electronics Corporation Ceramic Capacitors C1812C683K4JACAUTO

Description
0.068µF ±10% 16V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 16V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C683K4JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C683K4JACAUTO-ND
Ceramic Capacitors C1812C683K4JACAUTO-ND
0.068µF ±10% 16V Ceramic Capacitor U2J 1812 (4532 Metric)

0.068µF ±10% 16V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812C683K4JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C683K4JACAUTO
Ceramic Capacitors C1812C683K4JACAUTO
CAP CER 0.068UF 16V U2J 1812

CAP CER 0.068UF 16V U2J 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812C683K4JACAUTO-ND C1812C683K4JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details