KEMET Electronics Corporation Ceramic Capacitors C1812C664KCRLCAUTO

Description
0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C664KCRLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C664KCRLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C664KCRLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.66µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2066192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2066192
MLCCs - Multilayer Ceramic Capacitors 2066192
KEMET C1812C664KCRLCAUTO

KEMET C1812C664KCRLCAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2068751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2068751
MLCCs - Multilayer Ceramic Capacitors 2068751
KEMET C1812C664KCRLCAUTO

KEMET C1812C664KCRLCAUTO

Supplier's Site
Cap, Aec-Q200, 0.66Uf, 500V, Mlcc, 1812 Rohs Compliant Kemet - 83AH9819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.66Uf, 500V, Mlcc, 1812 Rohs Compliant Kemet
83AH9819
Cap, Aec-Q200, 0.66Uf, 500V, Mlcc, 1812 Rohs Compliant Kemet 83AH9819
CAP, AEC-Q200, 0.66UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.66UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C1812C664KCRLCAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812C664KCRLCAUTO
Capacitors - Ceramic Capacitors C1812C664KCRLCAUTO
CAP CER 0.66UF 500V X7R 1812

CAP CER 0.66UF 500V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C664KCRLCAUTOCT-ND 399-C1812C664KCRLCAUTODKR-ND 2066192 83AH9819 C1812C664KCRLCAUTO
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.66Uf, 500V, Mlcc, 1812 Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.6600 microF 0.6600 microF 0.6600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers