KEMET Electronics Corporation Ceramic Capacitors C1812C562JDGAC

Description
5600PF 1000V
Request a Quote Datasheet
Description
5600PF 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C562JDGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C562JDGAC-ND
Ceramic Capacitors 399-C1812C562JDGAC-ND
5600PF 1000V

5600PF 1000V

Buy Now Datasheet
5600Pf 1000V Rohs Compliant Kemet - 86AC6552 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 1000V Rohs Compliant Kemet
86AC6552
5600Pf 1000V Rohs Compliant Kemet 86AC6552
5600PF 1000V ROHS COMPLIANT: YES

5600PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C562JDGAC-ND 86AC6552
Product Name Ceramic Capacitors 5600Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1808JA250101KKTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers