KEMET Electronics Corporation Ceramic Capacitors C1812C473JBTACAUTO

Description
0.047µF ±5% 630V Ceramic Capacitor X8G 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 630V Ceramic Capacitor X8G 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C473JBTACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 630V Ceramic Capacitor X8G 1812 (4532 Metric)

0.047µF ±5% 630V Ceramic Capacitor X8G 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet - 80AJ9646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet
80AJ9646
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet 80AJ9646
CAP, AEC-Q200, 0.047UF, 630V, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 630V, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet - 80AJ9647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet
80AJ9647
Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet 80AJ9647
CAP, AEC-Q200, 0.047UF, 630V, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 630V, 1812; Capacitance:0.047µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C473JBTACAUTOTR-ND 80AJ9646
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 630V, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details