KEMET Electronics Corporation Ceramic Capacitors C1812C472KFRACTU

Description
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C472KFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C472KFRACTUCT-ND
Ceramic Capacitors 399-C1812C472KFRACTUCT-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C472KFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C472KFRACTUTR-ND
Ceramic Capacitors 399-C1812C472KFRACTUTR-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C472KFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C472KFRACTUDKR-ND
Ceramic Capacitors 399-C1812C472KFRACTUDKR-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
4700Pf 1500V Rohs Compliant Kemet - 08P8287 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 1500V Rohs Compliant Kemet
08P8287
4700Pf 1500V Rohs Compliant Kemet 08P8287
4700PF 1500V ROHS COMPLIANT: YES

4700PF 1500V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4700Pf, 1.5 Kv, 10%, X7R, 1812; Capacitance Kemet - 05AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1.5 Kv, 10%, X7R, 1812; Capacitance Kemet
05AC8288
Cap, 4700Pf, 1.5 Kv, 10%, X7R, 1812; Capacitance Kemet 05AC8288
CAP, 4700PF, 1.5 KV, 10%, X7R, 1812; Capacitance:4700pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 4700PF, 1.5 KV, 10%, X7R, 1812; Capacitance:4700pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C472KFRACTUCT-ND 399-C1812C472KFRACTUDKR-ND 08P8287 05AC8288
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 1500V Rohs Compliant Kemet Cap, 4700Pf, 1.5 Kv, 10%, X7R, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details