CAP, 0.39µF, 25V, 10%, U2J, 1812; Capacitance:0.39µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 48AC2870 |
| Product Name | Cap, 0.39Μf, 25V, 10%, U2J, 1812; Capacitance Kemet |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.3900 microF |
| Capacitance Tolerance | 10 (+/- %) |