KEMET Electronics Corporation Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet C1812C334J3JACT500

Description
CAP, 0.33µF, 25V, 5%, U2J, 1812; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.33µF, 25V, 5%, U2J, 1812; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet - 48AC2864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet
48AC2864
Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet 48AC2864
CAP, 0.33µF, 25V, 5%, U2J, 1812; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 25V, 5%, U2J, 1812; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC2864
Product Name Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details