KEMET Electronics Corporation Ceramic Capacitors C1812C331KHGACTU

Description
CAP CER 1812
Request a Quote Datasheet
Description
CAP CER 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C331KHGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C331KHGACTUTR-ND
Ceramic Capacitors 399-C1812C331KHGACTUTR-ND
CAP CER 1812

CAP CER 1812

Buy Now Datasheet
Cap, 330Pf, 3 Kv, 10%, C0G/np0, 1812; Capacitance Kemet - 05AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 3 Kv, 10%, C0G/np0, 1812; Capacitance Kemet
05AC8281
Cap, 330Pf, 3 Kv, 10%, C0G/np0, 1812; Capacitance Kemet 05AC8281
CAP, 330PF, 3 KV, 10%, C0G/NP0, 1812; Capacitance:330pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 330PF, 3 KV, 10%, C0G/NP0, 1812; Capacitance:330pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C331KHGACTUTR-ND 05AC8281
Product Name Ceramic Capacitors Cap, 330Pf, 3 Kv, 10%, C0G/np0, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details