KEMET Electronics Corporation Ceramic Capacitors C1812C303KDGLCAUTO

Description
0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C303KDGLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C303KDGLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C303KDGLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.03µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1812C303KDGLCAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812C303KDGLCAUTO
Capacitors - Ceramic Capacitors C1812C303KDGLCAUTO
CAP CER 0.03UF 1KV C0G/NP0 1812

CAP CER 0.03UF 1KV C0G/NP0 1812

Supplier's Site
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet - 16AK5467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet
16AK5467
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet 16AK5467
CAP, AEC-Q200, 0.03UF, 1KV, 1812; Capacitance:0.03µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.03UF, 1KV, 1812; Capacitance:0.03µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812 Rohs Compliant Kemet - 64AJ4089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812 Rohs Compliant Kemet
64AJ4089
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812 Rohs Compliant Kemet 64AJ4089
CAP, AEC-Q200, 0.03UF, 1KV, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.03UF, 1KV, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet - 16AK5468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet
16AK5468
Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet 16AK5468
CAP, AEC-Q200, 0.03UF, 1KV, 1812; Capacitance:0.03µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.03UF, 1KV, 1812; Capacitance:0.03µF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C303KDGLCAUTODKR-ND 399-C1812C303KDGLCAUTOTR-ND C1812C303KDGLCAUTO 16AK5467 64AJ4089
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.03Uf, 1Kv, 1812; Capacitance Kemet Cap, Aec-Q200, 0.03Uf, 1Kv, 1812 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0300 microF 0.0300 microF 0.0300 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1210J3K00820JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details