KEMET Electronics Corporation Ceramic Capacitors C1812C274KCRACAUTO

Description
0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16785-6-ND
Ceramic Capacitors 399-16785-6-ND
0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16785-1-ND
Ceramic Capacitors 399-16785-1-ND
0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16785-2-ND
Ceramic Capacitors 399-16785-2-ND
0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.27Μf, 500V, 10%, X7R, 1812; Capacitance Kemet - 49AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 500V, 10%, X7R, 1812; Capacitance Kemet
49AC3529
Cap, 0.27Μf, 500V, 10%, X7R, 1812; Capacitance Kemet 49AC3529
CAP, 0.27µF, 500V, 10%, X7R, 1812; Capacitance:0.27µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.27µF, 500V, 10%, X7R, 1812; Capacitance:0.27µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16785-6-ND 399-16785-1-ND 49AC3529
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.27Μf, 500V, 10%, X7R, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details