KEMET Electronics Corporation Ceramic Capacitors C1812C204K2GLCAUTO

Description
0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C204K2GLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C204K2GLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C204K2GLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.2µF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet - 16AK5464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet
16AK5464
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet 16AK5464
CAP, AEC-Q200, 0.2UF, 200V, 1812; Capacitance:0.2µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:4.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.2UF, 200V, 1812; Capacitance:0.2µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:4.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet - 16AK5463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet
16AK5463
Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet 16AK5463
CAP, AEC-Q200, 0.2UF, 200V, 1812; Capacitance:0.2µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:4.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.2UF, 200V, 1812; Capacitance:0.2µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:4.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.2Uf, 200V, 1812 Rohs Compliant Kemet - 64AJ4087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.2Uf, 200V, 1812 Rohs Compliant Kemet
64AJ4087
Cap, Aec-Q200, 0.2Uf, 200V, 1812 Rohs Compliant Kemet 64AJ4087
CAP, AEC-Q200, 0.2UF, 200V, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.2UF, 200V, 1812 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1812C204K2GLCAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C204K2GLCAUTO
Ceramic Capacitors C1812C204K2GLCAUTO
C0G WITH KONNEKT TECHNOLOGY 1812

C0G WITH KONNEKT TECHNOLOGY 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C204K2GLCAUTOCT-ND 399-C1812C204K2GLCAUTODKR-ND 16AK5464 64AJ4087 C1812C204K2GLCAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.2Uf, 200V, 1812; Capacitance Kemet Cap, Aec-Q200, 0.2Uf, 200V, 1812 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2000 microF 0.2000 microF 0.2000 microF 0.2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details