1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Capacitor,Ceramic,1.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1812C152KDRACTUTR-ND | 60M1141 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |