KEMET Electronics Corporation Ceramic Capacitors C1812C105M5RACTU

Description
CAP CER 1UF 50V X7R 1812
Request a Quote Datasheet
Description
CAP CER 1UF 50V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C105M5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C105M5RACTUCT-ND
Ceramic Capacitors 399-C1812C105M5RACTUCT-ND
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C105M5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C105M5RACTUDKR-ND
Ceramic Capacitors 399-C1812C105M5RACTUDKR-ND
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C105M5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C105M5RACTUTR-ND
Ceramic Capacitors 399-C1812C105M5RACTUTR-ND
1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H5805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H5805
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H5805
Capacitor,Ceramic,1u F,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1uF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1812C105M5RACTUCT-ND 399-C1812C105M5RACTUDKR-ND 79H5805
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1Uf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers