1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1.00UF 50.0V ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1812C105J5RALTUTR-ND | 29M4644 |
| Product Name | Ceramic Capacitors | 1.00Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1 microF |