KEMET Electronics Corporation Ceramic Capacitors C1812C104JDRACTU

Description
0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17677-2-ND
Ceramic Capacitors 399-17677-2-ND
0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17677-1-ND
Ceramic Capacitors 399-17677-1-ND
0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17677-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17677-6-ND
Ceramic Capacitors 399-17677-6-ND
0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
.100Uf 1000V Rohs Compliant Kemet - 32X9092 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 1000V Rohs Compliant Kemet
32X9092
.100Uf 1000V Rohs Compliant Kemet 32X9092
.100UF 1000V ROHS COMPLIANT: YES

.100UF 1000V ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 1Kv, Mlcc, 1812 Rohs Compliant Kemet - 25AK0530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 1Kv, Mlcc, 1812 Rohs Compliant Kemet
25AK0530
Cap, 0.1Uf, 1Kv, Mlcc, 1812 Rohs Compliant Kemet 25AK0530
CAP, 0.1UF, 1KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 1KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 1Kv, Mlcc, 1812; Capacitance Kemet - 64AJ4083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 1Kv, Mlcc, 1812; Capacitance Kemet
64AJ4083
Cap, 0.1Uf, 1Kv, Mlcc, 1812; Capacitance Kemet 64AJ4083
CAP, 0.1UF, 1KV, MLCC, 1812; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 1KV, MLCC, 1812; Capacitance:0.1µF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17677-2-ND 399-17677-6-ND 32X9092 64AJ4083
Product Name Ceramic Capacitors Ceramic Capacitors .100Uf 1000V Rohs Compliant Kemet Cap, 0.1Uf, 1Kv, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers