KEMET Electronics Corporation Ceramic Capacitors C1812C104F8JACAUTO

Description
0.1µF ±1% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C104F8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C104F8JACAUTO-ND
Ceramic Capacitors C1812C104F8JACAUTO-ND
0.1µF ±1% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

0.1µF ±1% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C1812C104F8JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers