KEMET Electronics Corporation Ceramic Capacitors C1812C102KHRACAUTO

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16775-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16775-6-ND
Ceramic Capacitors 399-16775-6-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16775-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16775-2-ND
Ceramic Capacitors 399-16775-2-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16775-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16775-1-ND
Ceramic Capacitors 399-16775-1-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet - 76AH9028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet
76AH9028
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet 76AH9028
CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet - 76AH9027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet
76AH9027
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet 76AH9027
CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kemet - 67AH9866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kemet
67AH9866
Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kemet 67AH9866
CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1812C102KHRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C102KHRACAUTO
Ceramic Capacitors C1812C102KHRACAUTO
CAP CER 1812 1NF 3000V X7R 10%

CAP CER 1812 1NF 3000V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16775-6-ND 399-16775-2-ND 76AH9028 67AH9866 C1812C102KHRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet Cap, Aec-Q200, 1000Pf, 3Kv, Mlcc, 1812 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details