KEMET Electronics Corporation Ceramic Capacitors C1812C102KDRACAUTO

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16773-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16773-6-ND
Ceramic Capacitors 399-16773-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16773-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16773-2-ND
Ceramic Capacitors 399-16773-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16773-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16773-1-ND
Ceramic Capacitors 399-16773-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet - 76AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet
76AH9024
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet 76AH9024
CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet - 76AH9023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet
76AH9023
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet 76AH9023
CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16773-6-ND 399-16773-2-ND 76AH9024
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers