KEMET Electronics Corporation Ceramic Capacitors - C1812C102KDGACTU C1812C102KDGACTU

Description
Manufacturer: Kemet Win Source Part Number: 914358-C1812C102KDGA CTU Series: SMD Comm C0G HV Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: C1812C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-3445-6, 399-3445-1, 399-3445-2, C1812C102KDGAC7800, C1812C102KDGAC
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914358-C1812C102KDGA CTU Series: SMD Comm C0G HV Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: C1812C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-3445-6, 399-3445-1, 399-3445-2, C1812C102KDGAC7800, C1812C102KDGAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C102KDGACTU - 914358-C1812C102KDGACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1812C102KDGACTU
914358-C1812C102KDGACTU
Ceramic Capacitors - C1812C102KDGACTU 914358-C1812C102KDGACTU
Manufacturer: Kemet Win Source Part Number: 914358-C1812C102KDGA CTU Series: SMD Comm C0G HV Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: C1812C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-3445-6, 399-3445-1, 399-3445-2, C1812C102KDGAC7800, C1812C102KDGAC

Manufacturer: Kemet
Win Source Part Number: 914358-C1812C102KDGACTU
Series: SMD Comm C0G HV
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1812C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-3445-6, 399-3445-1, 399-3445-2, C1812C102KDGAC7800, C1812C102KDGAC

Buy Now Datasheet
Singapore, Singapore
SMD 1nF 1kV Capacitor
60-C1812C102KDGACTU
SMD 1nF 1kV Capacitor 60-C1812C102KDGACTU
1nF 1kV C0G MLCC 1812 SMD Cap Product overview: C1812C102KDGACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812C102KDGACTU can be used for catalog matching and distributor lookup.

1nF 1kV C0G MLCC 1812 SMD Cap Product overview: C1812C102KDGACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812C102KDGACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1812C102KDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C102KDGACTUTR-ND
Ceramic Capacitors 399-C1812C102KDGACTUTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C102KDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C102KDGACTUDKR-ND
Ceramic Capacitors 399-C1812C102KDGACTUDKR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C102KDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C102KDGACTUCT-ND
Ceramic Capacitors 399-C1812C102KDGACTUCT-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
CAP CER 1000PF 1KV C0G/NP0 1812 - 417-C1812C102KDGACTU - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 1KV C0G/NP0 1812
417-C1812C102KDGACTU
CAP CER 1000PF 1KV C0G/NP0 1812 417-C1812C102KDGACTU
CAP CER 1000PF 1KV C0G/NP0 1812

CAP CER 1000PF 1KV C0G/NP0 1812

Supplier's Site
Capacitor Ceramic 1000Pf 1000V, C0G, 10%, 1812; Capacitance Kemet - 70K9203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, C0G, 10%, 1812; Capacitance Kemet
70K9203
Capacitor Ceramic 1000Pf 1000V, C0G, 10%, 1812; Capacitance Kemet 70K9203
CAPACITOR CERAMIC 1000PF 1000V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kemet - 24J4688 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kemet
24J4688
Ceramic Capacitor 1000Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kemet 24J4688
CERAMIC CAPACITOR 1000PF 1000V, C0G, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Kemet - 05AC8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Kemet
05AC8259
Cap, 1000Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Kemet 05AC8259
CAP, 1000PF, 1 KV, 10%, C0G/NP0, 1812; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 10%, C0G/NP0, 1812; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914358-C1812C102KDGACTU 60-C1812C102KDGACTU 399-C1812C102KDGACTUTR-ND 399-C1812C102KDGACTUDKR-ND 417-C1812C102KDGACTU 70K9203 05AC8259
Product Name Ceramic Capacitors - C1812C102KDGACTU SMD 1nF 1kV Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 1000PF 1KV C0G/NP0 1812 Capacitor Ceramic 1000Pf 1000V, C0G, 10%, 1812; Capacitance Kemet Cap, 1000Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details