CAP CER 1000PF 2KV X7R 1808
CAP CER 1000PF 2KV X7R 1808
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1808X102KGRAC7800 | C1808X102KGRAC7800 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | Boardflex Sensitive | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |