KEMET Electronics Corporation Ceramic Capacitors C1808C680KHGACTU

Description
CAP CER 1808
Request a Quote Datasheet
Description
CAP CER 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C680KHGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C680KHGACTUTR-ND
Ceramic Capacitors 399-C1808C680KHGACTUTR-ND
CAP CER 1808

CAP CER 1808

Buy Now Datasheet
Cap, 68Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet - 05AC8252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet
05AC8252
Cap, 68Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet 05AC8252
CAP, 68PF, 3 KV, 10%, C0G/NP0, 1808; Capacitance:68pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 68PF, 3 KV, 10%, C0G/NP0, 1808; Capacitance:68pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
68.0Pf 3000V Rohs Compliant Kemet - 86AC6244 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 3000V Rohs Compliant Kemet
86AC6244
68.0Pf 3000V Rohs Compliant Kemet 86AC6244
68.0PF 3000V ROHS COMPLIANT: YES

68.0PF 3000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1808C680KHGACTUTR-ND 05AC8252 86AC6244
Product Name Ceramic Capacitors Cap, 68Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet 68.0Pf 3000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers