KEMET Electronics Corporation Ceramic Capacitors C1808C473KDRACAUTO

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C473KDRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1808C473KDRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1808C473KDRACAUTO
Capacitors - Ceramic Capacitors C1808C473KDRACAUTO
CAP CER 0.047UF 1KV X7R 1808

CAP CER 0.047UF 1KV X7R 1808

Supplier's Site
.047Uf 1000V Rohs Compliant Kemet - 86AC6234 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 1000V Rohs Compliant Kemet
86AC6234
.047Uf 1000V Rohs Compliant Kemet 86AC6234
.047UF 1000V ROHS COMPLIANT: YES

.047UF 1000V ROHS COMPLIANT: YES

Supplier's Site
.047Uf 1000V Rohs Compliant Kemet - 87AJ0411 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 1000V Rohs Compliant Kemet
87AJ0411
.047Uf 1000V Rohs Compliant Kemet 87AJ0411
.047UF 1000V ROHS COMPLIANT: YES

.047UF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1808C473KDRACAUTOTR-ND C1808C473KDRACAUTO 86AC6234 87AJ0411
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .047Uf 1000V Rohs Compliant Kemet .047Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers