KEMET Electronics Corporation Ceramic Capacitors C1808C472MDRACTU

Description
CAP CER 1808
Request a Quote Datasheet
Description
CAP CER 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C472MDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C472MDRACTUTR-ND
Ceramic Capacitors 399-C1808C472MDRACTUTR-ND
CAP CER 1808

CAP CER 1808

Buy Now Datasheet
4700Pf 1000V Rohs Compliant Kemet - 86AC6232 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 1000V Rohs Compliant Kemet
86AC6232
4700Pf 1000V Rohs Compliant Kemet 86AC6232
4700PF 1000V ROHS COMPLIANT: YES

4700PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1808C472MDRACTUTR-ND 86AC6232
Product Name Ceramic Capacitors 4700Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details