KEMET Electronics Corporation Ceramic Capacitors C1808C331KHRACTU

Description
CAP CER 330PF 3KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 330PF 3KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C331KHRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C331KHRACTUTR-ND
Ceramic Capacitors 399-C1808C331KHRACTUTR-ND
CAP CER 330PF 3KV X7R 1808

CAP CER 330PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C331KHRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C331KHRACTUDKR-ND
Ceramic Capacitors 399-C1808C331KHRACTUDKR-ND
CAP CER 330PF 3KV X7R 1808

CAP CER 330PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C331KHRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C331KHRACTUCT-ND
Ceramic Capacitors 399-C1808C331KHRACTUCT-ND
CAP CER 330PF 3KV X7R 1808

CAP CER 330PF 3KV X7R 1808

Buy Now Datasheet
Cap, 330Pf, 3Kv, Mlcc, 1808; Capacitance Kemet - 85AC1621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 3Kv, Mlcc, 1808; Capacitance Kemet
85AC1621
Cap, 330Pf, 3Kv, Mlcc, 1808; Capacitance Kemet 85AC1621
CAP, 330PF, 3KV, MLCC, 1808; Capacitance:330pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 330PF, 3KV, MLCC, 1808; Capacitance:330pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1808C331KHRACTUTR-ND 399-C1808C331KHRACTUDKR-ND 85AC1621
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 3Kv, Mlcc, 1808; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX151M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details