KEMET Electronics Corporation Ceramic Capacitors C1808C229CCGACTU

Description
CAP CER 1808
Request a Quote Datasheet
Description
CAP CER 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C229CCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C229CCGACTUTR-ND
Ceramic Capacitors 399-C1808C229CCGACTUTR-ND
CAP CER 1808

CAP CER 1808

Buy Now Datasheet
Cap, 2.2Pf, 500V, Mlcc, 1808; Capacitance Kemet - 94AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 500V, Mlcc, 1808; Capacitance Kemet
94AC7508
Cap, 2.2Pf, 500V, Mlcc, 1808; Capacitance Kemet 94AC7508
CAP, 2.2PF, 500V, MLCC, 1808; Capacitance:2.2pF; Voltage Rating:500V; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2PF, 500V, MLCC, 1808; Capacitance:2.2pF; Voltage Rating:500V; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1808C229CCGACTUTR-ND 94AC7508
Product Name Ceramic Capacitors Cap, 2.2Pf, 500V, Mlcc, 1808; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers