0.022µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
.022UF 50.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1808C223M5RACTUTR-ND | 73M1120 |
| Product Name | Ceramic Capacitors | .022Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0220 microF |