KEMET Electronics Corporation Ceramic Capacitors C1808C220KHGACAUTO

Description
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16770-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16770-6-ND
Ceramic Capacitors 399-16770-6-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16770-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16770-1-ND
Ceramic Capacitors 399-16770-1-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16770-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16770-2-ND
Ceramic Capacitors 399-16770-2-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Cap, 22Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet - 49AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet
49AC3513
Cap, 22Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet 49AC3513
CAP, 22PF, 3 KV, 10%, C0G/NP0, 1808; Capacitance:22pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 22PF, 3 KV, 10%, C0G/NP0, 1808; Capacitance:22pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1808C220KHGACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1808C220KHGACAUTO
Capacitors - Ceramic Capacitors C1808C220KHGACAUTO
CAP CER 1808 22PF 3000V C0G 10%

CAP CER 1808 22PF 3000V C0G 10%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16770-6-ND 399-16770-1-ND 49AC3513 C1808C220KHGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 3 Kv, 10%, C0G/np0, 1808; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details