KEMET Electronics Corporation Ceramic Capacitors C1210X439D4HACAUTO

Description
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X439D4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X439D4HACAUTO-ND
Ceramic Capacitors C1210X439D4HACAUTO-ND
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 1210 (3225 Metric)

4.3pF ±0.5pF 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210X439D4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X439D4HACAUTO
Ceramic Capacitors C1210X439D4HACAUTO
CAP CER 1210 4.3PF 16V ULTRA STA

CAP CER 1210 4.3PF 16V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210X439D4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210X439D4HACAUTO
Capacitors - Ceramic Capacitors C1210X439D4HACAUTO
CAP CER 1210 4.3PF 16V ULTRA STA

CAP CER 1210 4.3PF 16V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210X439D4HACAUTO-ND C1210X439D4HACAUTO C1210X439D4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details