KEMET Electronics Corporation Ceramic Capacitors C1210X183F3JACAUTO

Description
0.018µF ±1% 25V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 25V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X183F3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X183F3JACAUTO-ND
Ceramic Capacitors C1210X183F3JACAUTO-ND
0.018µF ±1% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

0.018µF ±1% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210X183F3JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X183F3JACAUTO
Ceramic Capacitors C1210X183F3JACAUTO
CAP CER 0.018UF 25V U2J 1210

CAP CER 0.018UF 25V U2J 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1210X183F3JACAUTO-ND C1210X183F3JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details