KEMET Electronics Corporation Ceramic Capacitors C1210X160F1HACTU

Description
16pF ±1% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
16pF ±1% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X160F1HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X160F1HACTUTR-ND
Ceramic Capacitors 399-C1210X160F1HACTUTR-ND
16pF ±1% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

16pF ±1% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1210X160F1HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers