KEMET Electronics Corporation Ceramic Capacitors C1210X105M1RACTU

Description
CAP CER 1UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X105M1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X105M1RACTUDKR-ND
Ceramic Capacitors 399-C1210X105M1RACTUDKR-ND
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X105M1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X105M1RACTUTR-ND
Ceramic Capacitors 399-C1210X105M1RACTUTR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X105M1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X105M1RACTUCT-ND
Ceramic Capacitors 399-C1210X105M1RACTUCT-ND
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Buy Now Datasheet
1.00Uf 100V Rohs Compliant Kemet - 67R5440 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 100V Rohs Compliant Kemet
67R5440
1.00Uf 100V Rohs Compliant Kemet 67R5440
1.00UF 100V ROHS COMPLIANT: YES

1.00UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210X105M1RACTUDKR-ND 399-C1210X105M1RACTUTR-ND 67R5440
Product Name Ceramic Capacitors Ceramic Capacitors 1.00Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details