KEMET Electronics Corporation Ceramic Capacitors C1210X103JAGACAUTO

Description
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X103JAGACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X103JAGACAUTO-ND
Ceramic Capacitors C1210X103JAGACAUTO-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210X103JAGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X103JAGACAUTO
Ceramic Capacitors C1210X103JAGACAUTO
CAP CER 10000PF 250V NP0 1210

CAP CER 10000PF 250V NP0 1210

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.01 F, 5%, C0G / Np0, 250 V Rohs Compliant Kemet - 45Y4980 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.01 F, 5%, C0G / Np0, 250 V Rohs Compliant Kemet
45Y4980
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.01 F, 5%, C0G / Np0, 250 V Rohs Compliant Kemet 45Y4980
Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.01 F, 5%, C0G / NP0, 250 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.01 F, 5%, C0G / NP0, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
.010Uf 250V Rohs Compliant Kemet - 86AC6029 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 250V Rohs Compliant Kemet
86AC6029
.010Uf 250V Rohs Compliant Kemet 86AC6029
.010UF 250V ROHS COMPLIANT: YES

.010UF 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1210X103JAGACAUTO-ND C1210X103JAGACAUTO 45Y4980 86AC6029
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.01 F, 5%, C0G / Np0, 250 V Rohs Compliant Kemet .010Uf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104MMR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers