KEMET Electronics Corporation Ceramic Capacitors C1210V104KCRACTU

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210V104KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V104KCRACTUDKR-ND
Ceramic Capacitors 399-C1210V104KCRACTUDKR-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210V104KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V104KCRACTUCT-ND
Ceramic Capacitors 399-C1210V104KCRACTUCT-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210V104KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V104KCRACTUTR-ND
Ceramic Capacitors 399-C1210V104KCRACTUTR-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 500V 100nF Capacitor
60-C1210V104KCRACTU
SMD 500V 100nF Capacitor 60-C1210V104KCRACTU
500V 100nF X7R Ceramic Capacitor 1210 SMD T/R Product overview: C1210V104KCRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 100nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210V104KCRACTU can be used for catalog matching and distributor lookup.

500V 100nF X7R Ceramic Capacitor 1210 SMD T/R Product overview: C1210V104KCRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 100nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210V104KCRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1210V104KCRACTU - 914298-C1210V104KCRACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1210V104KCRACTU
914298-C1210V104KCRACTU
Ceramic Capacitors - C1210V104KCRACTU 914298-C1210V104KCRACTU
Manufacturer: Kemet Win Source Part Number: 914298-C1210V104KCRA CTU Series: ArcShield SMD Comm X7R HV Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Family Name: C1210V Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1210V104KCRAC, 399-6478-6, 399-6478-1, 399-6478-2, C1210V104KCRAC7800

Manufacturer: Kemet
Win Source Part Number: 914298-C1210V104KCRACTU
Series: ArcShield SMD Comm X7R HV
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1210V
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1210V104KCRAC, 399-6478-6, 399-6478-1, 399-6478-2, C1210V104KCRAC7800

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697260P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697260P
MLCCs - Multilayer Ceramic Capacitors 7697260P
KEMET C1210V104KCRACTU

KEMET C1210V104KCRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697260
MLCCs - Multilayer Ceramic Capacitors 7697260
KEMET C1210V104KCRACTU

KEMET C1210V104KCRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466385 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466385
MLCCs - Multilayer Ceramic Capacitors 1466385
KEMET C1210V104KCRACTU

KEMET C1210V104KCRACTU

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield - 417-C1210V104KCRACTU - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield
417-C1210V104KCRACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield 417-C1210V104KCRACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield

Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet - 32X8912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet
32X8912
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet 32X8912
CAP, MLCC, X7R, 0.1UF, 500V, 1210; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 500V, 1210; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet - 50AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet
50AC8498
Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet 50AC8498
CAP, MLCC, X7R, 0.1UF, 500V, 1210; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 500V, 1210; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.1Uf 500Vdc X7R 10% Smd 1210 Rohs Compliant Kemet - 79AH1004 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.1Uf 500Vdc X7R 10% Smd 1210 Rohs Compliant Kemet
79AH1004
Cap 0.1Uf 500Vdc X7R 10% Smd 1210 Rohs Compliant Kemet 79AH1004
CAP 0.1UF 500VDC X7R 10% SMD 1210 ROHS COMPLIANT: YES

CAP 0.1UF 500VDC X7R 10% SMD 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Μf, 500V, 10%, X7R, 1210, Reel; Capacitance Kemet - 11AC2973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 1210, Reel; Capacitance Kemet
11AC2973
Cap, 0.1Μf, 500V, 10%, X7R, 1210, Reel; Capacitance Kemet 11AC2973
CAP, 0.1µF, 500V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; OperatingRoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210V104KCRACTUDKR-ND 399-C1210V104KCRACTUCT-ND 60-C1210V104KCRACTU 914298-C1210V104KCRACTU 7697260P 7697260 417-C1210V104KCRACTU 32X8912 79AH1004 11AC2973
Product Name Ceramic Capacitors Ceramic Capacitors SMD 500V 100nF Capacitor Ceramic Capacitors - C1210V104KCRACTU MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 0.1uF X7R 10% ArcShield Cap, Mlcc, X7R, 0.1Uf, 500V, 1210; Capacitance Kemet Cap 0.1Uf 500Vdc X7R 10% Smd 1210 Rohs Compliant Kemet Cap, 0.1Μf, 500V, 10%, X7R, 1210, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers