KEMET Electronics Corporation Ceramic Capacitors C1210J334K5RACTU

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20360-2-ND
Ceramic Capacitors 399-20360-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Mlcc, 0.33Uf, 50V, 1210; Capacitance Kemet - 72AC5571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 0.33Uf, 50V, 1210; Capacitance Kemet
72AC5571
Cap, Mlcc, 0.33Uf, 50V, 1210; Capacitance Kemet 72AC5571
CAP, MLCC, 0.33UF, 50V, 1210; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, 0.33UF, 50V, 1210; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-20360-2-ND 72AC5571
Product Name Ceramic Capacitors Cap, Mlcc, 0.33Uf, 50V, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers