KEMET Electronics Corporation Ceramic Capacitors C1210C912JDGACAUTO

Description
CAP CER 9100PF 1KV C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 9100PF 1KV C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C912JDGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9100PF 1KV C0G/NP0 1210

CAP CER 9100PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C912JDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9100PF 1KV C0G/NP0 1210

CAP CER 9100PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - C1210C912JDGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C912JDGACAUTO
Ceramic Capacitors C1210C912JDGACAUTO
CAP CER 1210 9.1NF 1000VDC C0G

CAP CER 1210 9.1NF 1000VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C1210C912JDGACAUTOCT-ND C1210C912JDGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00333JCTVM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX122M200J052 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers