KEMET Electronics Corporation Ceramic Capacitors C1210C759C5HACAUTO

Description
7.5pF ±0.25pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.25pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C759C5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C759C5HACAUTO-ND
Ceramic Capacitors C1210C759C5HACAUTO-ND
7.5pF ±0.25pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C759C5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C759C5HACAUTO
Capacitors - Ceramic Capacitors C1210C759C5HACAUTO
CAP CER 1210 7.5PF 50V ULTRA STA

CAP CER 1210 7.5PF 50V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C759C5HACAUTO-ND C1210C759C5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ultracapacitors - VMF227M3R8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -15 to 85 C (5 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers