6800pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 6800 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes
6800PF 200V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11577-2-ND | 68X2440 | 86AC5841 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 6800 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet | 6800Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |