KEMET Electronics Corporation Ceramic Capacitors C1210C474K3RACTU

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15609-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15609-2-ND
Ceramic Capacitors 399-15609-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15609-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15609-6-ND
Ceramic Capacitors 399-15609-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15609-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15609-1-ND
Ceramic Capacitors 399-15609-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 25V, 10%, X7R, 1210; Capacitance Kemet - 81Y6009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 1210; Capacitance Kemet
81Y6009
Cap, 0.47Μf, 25V, 10%, X7R, 1210; Capacitance Kemet 81Y6009
CAP, 0.47µF, 25V, 10%, X7R, 1210; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 1210; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,470Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H4642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H4642
Capacitor,ceramic,470Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H4642
Capacitor,Ceramic,47 0nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,470nF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15609-2-ND 399-15609-6-ND 81Y6009 79H4642
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 25V, 10%, X7R, 1210; Capacitance Kemet Capacitor,ceramic,470Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers