0.47µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C474J3RACTUTR-ND | 79H4640 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,470Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF |