KEMET Electronics Corporation Ceramic Capacitors C1210C473KDRACTU

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C473KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473KDRACTUDKR-ND
Ceramic Capacitors 399-C1210C473KDRACTUDKR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C473KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473KDRACTUCT-ND
Ceramic Capacitors 399-C1210C473KDRACTUCT-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C473KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473KDRACTUTR-ND
Ceramic Capacitors 399-C1210C473KDRACTUTR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet - 27AC3557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
27AC3557
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet 27AC3557
CAP, 0.047µF, 1 KV, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.047Uf 1000V Rohs Compliant Kemet - 32X8830 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 1000V Rohs Compliant Kemet
32X8830
.047Uf 1000V Rohs Compliant Kemet 32X8830
.047UF 1000V ROHS COMPLIANT: YES

.047UF 1000V ROHS COMPLIANT: YES

Supplier's Site
Cap, 47000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet - 67AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet
67AH9827
Cap, 47000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet 67AH9827
CAP, 47000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C473KDRACTUDKR-ND 399-C1210C473KDRACTUCT-ND 27AC3557 32X8830
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet .047Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details