KEMET Electronics Corporation Ceramic Capacitors C1210C392J1HACAUTO

Description
3900pF ±5% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C392J1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C392J1HACAUTO-ND
Ceramic Capacitors C1210C392J1HACAUTO-ND
3900pF ±5% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

3900pF ±5% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C392J1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C392J1HACAUTO
Ceramic Capacitors C1210C392J1HACAUTO
CAP CER 1210 3.9NF 100V ULTRA ST

CAP CER 1210 3.9NF 100V ULTRA ST

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C392J1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C392J1HACAUTO
Capacitors - Ceramic Capacitors C1210C392J1HACAUTO
CAP CER 1210 3.9NF 100V ULTRA ST

CAP CER 1210 3.9NF 100V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210C392J1HACAUTO-ND C1210C392J1HACAUTO C1210C392J1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ultracapacitors - 207DCN2R7M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details