KEMET Electronics Corporation Ceramic Capacitors C1210C335M5RACTU

Description
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C335M5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C335M5RACTUTR-ND
Ceramic Capacitors 399-C1210C335M5RACTUTR-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C335M5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C335M5RACTUDKR-ND
Ceramic Capacitors 399-C1210C335M5RACTUDKR-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C335M5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C335M5RACTUCT-ND
Ceramic Capacitors 399-C1210C335M5RACTUCT-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 50V Capacitor
60-C1210C335M5RACTU
SMD 3.3uF 50V Capacitor 60-C1210C335M5RACTU
Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: C1210C335M5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C335M5RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: C1210C335M5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C335M5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3.3Μf, 50V, 20%, X7R, 1210; Capacitance Kemet - 45AC4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 50V, 20%, X7R, 1210; Capacitance Kemet
45AC4504
Cap, 3.3Μf, 50V, 20%, X7R, 1210; Capacitance Kemet 45AC4504
CAP, 3.3µF, 50V, 20%, X7R, 1210; Capacitance:3.3µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 50V, 20%, X7R, 1210; Capacitance:3.3µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C335M5RACTUTR-ND 399-C1210C335M5RACTUDKR-ND 60-C1210C335M5RACTU 45AC4504
Product Name Ceramic Capacitors Ceramic Capacitors SMD 3.3uF 50V Capacitor Cap, 3.3Μf, 50V, 20%, X7R, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details