KEMET Electronics Corporation Ceramic Capacitors C1210C335M3PACTU

Description
3.3µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C335M3PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C335M3PACTUTR-ND
Ceramic Capacitors 399-C1210C335M3PACTUTR-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,3.3Uf,25Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H4568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Uf,25Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H4568
Capacitor,ceramic,3.3Uf,25Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H4568
Capacitor,Ceramic,3. 3uF,25VDC,20-% Tol,20+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3uF,25VDC,20-% Tol,20+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C335M3PACTUTR-ND 79H4568
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Uf,25Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details