CAP, 0.33µF, 25V, 20%, U2J, 1210; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 48AC2856 |
| Product Name | Cap, 0.33Μf, 25V, 20%, U2J, 1210; Capacitance Kemet |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) |