KEMET Electronics Corporation Ceramic Capacitors C1210C334K5RACTU

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C334K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334K5RACTUCT-ND
Ceramic Capacitors 399-C1210C334K5RACTUCT-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334K5RACTUTR-ND
Ceramic Capacitors 399-C1210C334K5RACTUTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334K5RACTUDKR-ND
Ceramic Capacitors 399-C1210C334K5RACTUDKR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6480711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480711P
MLCCs - Multilayer Ceramic Capacitors 6480711P
KEMET C1210C334K5RACTU

KEMET C1210C334K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700301
MLCCs - Multilayer Ceramic Capacitors 1700301
KEMET C1210C334K5RACTU

KEMET C1210C334K5RACTU

Supplier's Site
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet - 26H1539 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet
26H1539
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet 26H1539
MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 50V, 10%, X7R, 1210; Capacitance Kemet - 76Y3034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 50V, 10%, X7R, 1210; Capacitance Kemet
76Y3034
Cap, 0.33Μf, 50V, 10%, X7R, 1210; Capacitance Kemet 76Y3034
CAP, 0.33µF, 50V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 50V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C334K5RACTUCT-ND 399-C1210C334K5RACTUDKR-ND 6480711P 1700301 26H1539 76Y3034
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet Cap, 0.33Μf, 50V, 10%, X7R, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details