KEMET Electronics Corporation Ceramic Capacitors C1210C334J3JACTU

Description
0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C334J3JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J3JACTUTR-ND
Ceramic Capacitors 399-C1210C334J3JACTUTR-ND
0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334J3JACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J3JACTUDKR-ND
Ceramic Capacitors 399-C1210C334J3JACTUDKR-ND
0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334J3JACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J3JACTUCT-ND
Ceramic Capacitors 399-C1210C334J3JACTUCT-ND
0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

0.33µF ±5% 25V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1210C334J3JACTUTR-ND 399-C1210C334J3JACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details