KEMET Electronics Corporation Ceramic Capacitors C1210C333G8JACAUTO

Description
0.033µF ±2% 10V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±2% 10V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C333G8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C333G8JACAUTO-ND
Ceramic Capacitors C1210C333G8JACAUTO-ND
0.033µF ±2% 10V Ceramic Capacitor U2J 1210 (3225 Metric)

0.033µF ±2% 10V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C333G8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C333G8JACAUTO
Ceramic Capacitors C1210C333G8JACAUTO
CAP CER 0.033UF 10V U2J 1210

CAP CER 0.033UF 10V U2J 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1210C333G8JACAUTO-ND C1210C333G8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers